Epson logo

Epson SureColor SC-T2100 malaking format na printer Wi-Fi Kulay 2400 x 1200 DPI A1 (594 x 841 mm) LAN ng ethernet

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
131219
Info modified on:
28 Dec 2023, 14:07:35
Short summary description Epson SureColor SC-T2100 malaking format na printer Wi-Fi Kulay 2400 x 1200 DPI A1 (594 x 841 mm) LAN ng ethernet:

Epson SureColor SC-T2100, 2400 x 1200 DPI, Itim, Cyan, Magenta, Dilaw, A1 (594 x 841 mm), Roll, A1, A2, A3, A4, B1, B2, B3, B4

Long summary description Epson SureColor SC-T2100 malaking format na printer Wi-Fi Kulay 2400 x 1200 DPI A1 (594 x 841 mm) LAN ng ethernet:

Epson SureColor SC-T2100. Maximum na resolution: 2400 x 1200 DPI, Mga kulay sa pagp-print: Itim, Cyan, Magenta, Dilaw. Maximum na laki ng pag-print: A1 (594 x 841 mm), Mga uri ng media ng paper tray: Roll, Mga sukat ng ISO A-series (A0...A9): A1, A2, A3, A4. Mga rate ng data ng Ethernet LAN: 10,100,1000 Mbit/s. Kulay ng produkto: Puti, Display: LCD, Ipakita ang dayagonal: 10,9 sentimetro (4.3"). Pagkonsumo ng kuryente (standby): 8 W, Pagkonsumo ng kuryente (karaniwan): 28 W, Boltahe ng input ng AC: 100 - 240 V

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.