Epson logo

Epson EcoTank L3160 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43633
Info modified on:
10 Mar 2024, 10:10:44
Short summary description Epson EcoTank L3160 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi:

Epson EcoTank L3160, Inkjet, Pagpi-print ng kulay, 5760 x 1440 DPI, A4, Direktang pag-print, Itim

Long summary description Epson EcoTank L3160 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi:

Epson EcoTank L3160. Teknolohiya sa pag-print: Inkjet, Pagpi-print: Pagpi-print ng kulay, Maximum na resolution: 5760 x 1440 DPI, Bilis ng pag-print (kulay, normal na kalidad, A4/US Letter): 15 ppm. Kinokopya: Pagkopya ng kulay. Pag-scan: Pag-scan ng kulay, Optical na resolusyon ng pag-scan: 1200 x 2400 DPI. Maximum na laki ng papel na ISO A-series: A4. Wi-Fi. Direktang pag-print. Kulay ng produkto: Itim

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.