DELL logo

DELL Inspiron 14 Intel Core i3 i3-5005U Kuwaderno 35,6 sentimetro (14") 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA GeForce 920M Windows 10 Home Itim

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22399
Info modified on:
01 Feb 2025, 04:34:59
Short summary description DELL Inspiron 14 Intel Core i3 i3-5005U Kuwaderno 35,6 sentimetro (14") 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA GeForce 920M Windows 10 Home Itim:

DELL Inspiron 14, Intel Core i3, 2 GHz, 35,6 sentimetro (14"), 1366 x 768 (mga) pixel, 4 GB, 500 GB

Long summary description DELL Inspiron 14 Intel Core i3 i3-5005U Kuwaderno 35,6 sentimetro (14") 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA GeForce 920M Windows 10 Home Itim:

DELL Inspiron 14. Uri ng produkto: Kuwaderno, Salik ng form: kabibi. Pamilya ng processor: Intel Core i3, Modelo ng processor: i3-5005U, Prikwensiya ng processor: 2 GHz. Ipakita ang dayagonal: 35,6 sentimetro (14"), Resolusyon ng display: 1366 x 768 (mga) pixel. Panloob na memory: 4 GB, Uri ng panloob na memory: DDR3L-SDRAM. Kabuuang kapasidad ng storage: 500 GB, Storage media: HDD. On-board na modelo ng graphics card: Intel HD Graphics 5500, Discrete na modelo ng graphics card: NVIDIA GeForce 920M. Naka-install ang operating system: Windows 10 Home. Kulay ng produkto: Itim

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.