DELL logo

DELL Latitude 7290 Intel Core i5 i5-8350U Kuwaderno 31,8 sentimetro (12.5") HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Belgian Itim

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95727
Info modified on:
22 Jan 2025, 04:49:45
Short summary description DELL Latitude 7290 Intel Core i5 i5-8350U Kuwaderno 31,8 sentimetro (12.5") HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Belgian Itim:

DELL Latitude 7290, Intel Core i5, 1,7 GHz, 31,8 sentimetro (12.5"), 1366 x 768 (mga) pixel, 8 GB, 256 GB

Long summary description DELL Latitude 7290 Intel Core i5 i5-8350U Kuwaderno 31,8 sentimetro (12.5") HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Belgian Itim:

DELL Latitude 7290. Uri ng produkto: Kuwaderno, Salik ng form: kabibi. Pamilya ng processor: Intel Core i5, Modelo ng processor: i5-8350U, Prikwensiya ng processor: 1,7 GHz. Ipakita ang dayagonal: 31,8 sentimetro (12.5"), Uri ng HD: HD, Resolusyon ng display: 1366 x 768 (mga) pixel. Panloob na memory: 8 GB, Uri ng panloob na memory: DDR4-SDRAM. Kabuuang kapasidad ng storage: 256 GB, Storage media: SSD. On-board na modelo ng graphics card: Intel UHD Graphics 620. Naka-install ang operating system: Windows 10 Pro. Kulay ng produkto: Itim

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.