DELL logo

DELL Latitude 7380 Intel Core i5 i5-6200U Kuwaderno 33,8 sentimetro (13.3") Buong HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 7 Professional Itim

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10410
Info modified on:
27 Jan 2025, 08:30:51
Short summary description DELL Latitude 7380 Intel Core i5 i5-6200U Kuwaderno 33,8 sentimetro (13.3") Buong HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 7 Professional Itim:

DELL Latitude 7380, Intel Core i5, 2,3 GHz, 33,8 sentimetro (13.3"), 1920 x 1080 (mga) pixel, 8 GB, 256 GB

Long summary description DELL Latitude 7380 Intel Core i5 i5-6200U Kuwaderno 33,8 sentimetro (13.3") Buong HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 7 Professional Itim:

DELL Latitude 7380. Uri ng produkto: Kuwaderno, Salik ng form: kabibi. Pamilya ng processor: Intel Core i5, Modelo ng processor: i5-6200U, Prikwensiya ng processor: 2,3 GHz. Ipakita ang dayagonal: 33,8 sentimetro (13.3"), Uri ng HD: Buong HD, Resolusyon ng display: 1920 x 1080 (mga) pixel. Panloob na memory: 8 GB, Uri ng panloob na memory: DDR4-SDRAM. Kabuuang kapasidad ng storage: 256 GB, Storage media: SSD. On-board na modelo ng graphics card: Intel HD Graphics 520. Naka-install ang operating system: Windows 7 Professional. Kulay ng produkto: Itim

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.