DELL logo

DELL OptiPlex 3040m Intel Pentium G4400T 4 GB DDR3L-SDRAM 500 GB HDD NeoKylin Mini PC Itim

Brand:
Product family:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13453
Info modified on:
14 Mar 2024, 19:03:12
Short summary description DELL OptiPlex 3040m Intel Pentium G4400T 4 GB DDR3L-SDRAM 500 GB HDD NeoKylin Mini PC Itim:

DELL OptiPlex 3040m, 2,9 GHz, Intel Pentium, G4400T, 4 GB, 500 GB, NeoKylin

Long summary description DELL OptiPlex 3040m Intel Pentium G4400T 4 GB DDR3L-SDRAM 500 GB HDD NeoKylin Mini PC Itim:

DELL OptiPlex 3040m. Prikwensiya ng processor: 2,9 GHz, Pamilya ng processor: Intel Pentium, Modelo ng processor: G4400T. Panloob na memory: 4 GB, Uri ng panloob na memory: DDR3L-SDRAM, Bilis ng orasan ng memory: 1600 MHz. Kabuuang kapasidad ng storage: 500 GB, Storage media: HDD. On-board na modelo ng graphics card: Intel HD Graphics 510. Naka-install ang operating system: NeoKylin. Supply ng kuryente: 65 W. Uri ng produkto: Mini PC. Timbang: 1,41 kilo. Kulay ng produkto: Itim

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.