DELL logo

DELL XPS 15 Intel Core i5 i5-4200H Kuwaderno 39,6 sentimetro (15.6") Touchscreen Buong HD 8 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 8.1 Pro Itim, pilak

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25981
Info modified on:
27 Jan 2025, 08:24:26
Short summary description DELL XPS 15 Intel Core i5 i5-4200H Kuwaderno 39,6 sentimetro (15.6") Touchscreen Buong HD 8 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 8.1 Pro Itim, pilak:

DELL XPS 15, Intel Core i5, 2,8 GHz, 39,6 sentimetro (15.6"), 1920 x 1080 (mga) pixel, 8 GB, 500 GB

Long summary description DELL XPS 15 Intel Core i5 i5-4200H Kuwaderno 39,6 sentimetro (15.6") Touchscreen Buong HD 8 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 8.1 Pro Itim, pilak:

DELL XPS 15. Uri ng produkto: Kuwaderno, Salik ng form: kabibi. Pamilya ng processor: Intel Core i5, Modelo ng processor: i5-4200H, Prikwensiya ng processor: 2,8 GHz. Ipakita ang dayagonal: 39,6 sentimetro (15.6"), Uri ng HD: Buong HD, Resolusyon ng display: 1920 x 1080 (mga) pixel, Touchscreen. Panloob na memory: 8 GB, Uri ng panloob na memory: DDR3L-SDRAM. Kabuuang kapasidad ng storage: 500 GB, Storage media: Hybrid-HDD. Naka-install ang operating system: Windows 8.1 Pro. Kulay ng produkto: Itim, pilak

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.