DELL logo

DELL OptiPlex 3080 Intel Core i3 i3-10105T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro MFF Mini PC Itim

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5313
Info modified on:
10 Mar 2024, 10:10:44
Short summary description DELL OptiPlex 3080 Intel Core i3 i3-10105T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro MFF Mini PC Itim:

DELL OptiPlex 3080, 3 GHz, Intel Core i3, i3-10105T, 8 GB, 256 GB, Windows 10 Pro

Long summary description DELL OptiPlex 3080 Intel Core i3 i3-10105T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro MFF Mini PC Itim:

DELL OptiPlex 3080. Prikwensiya ng processor: 3 GHz, Pamilya ng processor: Intel Core i3, Modelo ng processor: i3-10105T. Panloob na memory: 8 GB, Uri ng panloob na memory: DDR4-SDRAM. Kabuuang kapasidad ng storage: 256 GB, Storage media: SSD. On-board na modelo ng graphics card: Intel UHD Graphics 630. Wi-Fi. Naka-install ang operating system: Windows 10 Pro, Arkitektura ng operating system: 64-bit. Uri ng chassis: MFF. Uri ng produkto: Mini PC. Timbang: 1,16 kilo. Kulay ng produkto: Itim

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.