DELL logo

DELL OptiPlex 5040 Intel Pentium G G4400 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Pro SFF PC Itim

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85872
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL OptiPlex 5040 Intel Pentium G G4400 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Pro SFF PC Itim:

DELL OptiPlex 5040, 3,3 GHz, Intel Pentium G, 4 GB, 500 GB, DVD±RW, Windows 10 Pro

Long summary description DELL OptiPlex 5040 Intel Pentium G G4400 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Pro SFF PC Itim:

DELL OptiPlex 5040. Prikwensiya ng processor: 3,3 GHz, Pamilya ng processor: Intel Pentium G, Modelo ng processor: G4400. Panloob na memory: 4 GB, Uri ng panloob na memory: DDR3L-SDRAM, Bilis ng orasan ng memory: 1600 MHz. Kabuuang kapasidad ng storage: 500 GB, Storage media: HDD, Uri ng optical drive: DVD±RW. On-board na modelo ng graphics card: Intel HD Graphics 510. Naka-install ang operating system: Windows 10 Pro, Arkitektura ng operating system: 64-bit. Supply ng kuryente: 180 W. Uri ng chassis: SFF. Uri ng produkto: PC

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.