ASUS logo

ASUS X751LD-TY071H laptop Intel Core i3 i3-4010U Kuwaderno 43,9 sentimetro (17.3") HD+ 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA GeForce GT 820M Windows 8.1 Itim

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25040
Info modified on:
29 Jan 2025, 18:25:45
Short summary description ASUS X751LD-TY071H laptop Intel Core i3 i3-4010U Kuwaderno 43,9 sentimetro (17.3") HD+ 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA GeForce GT 820M Windows 8.1 Itim:

ASUS X751LD-TY071H, Intel Core i3, 1,7 GHz, 43,9 sentimetro (17.3"), 1600 x 900 (mga) pixel, 4 GB, 500 GB

Long summary description ASUS X751LD-TY071H laptop Intel Core i3 i3-4010U Kuwaderno 43,9 sentimetro (17.3") HD+ 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA GeForce GT 820M Windows 8.1 Itim:

ASUS X751LD-TY071H. Uri ng produkto: Kuwaderno, Salik ng form: kabibi. Pamilya ng processor: Intel Core i3, Modelo ng processor: i3-4010U, Prikwensiya ng processor: 1,7 GHz. Ipakita ang dayagonal: 43,9 sentimetro (17.3"), Uri ng HD: HD+, Resolusyon ng display: 1600 x 900 (mga) pixel. Panloob na memory: 4 GB, Uri ng panloob na memory: DDR3L-SDRAM. Kabuuang kapasidad ng storage: 500 GB, Storage media: HDD, Uri ng optical drive: Super Multi ng DVD. Naka-install ang operating system: Windows 8.1. Kulay ng produkto: Itim

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.