ASUS logo

ASUS Zenbook UX305FA-FC190T laptop Intel Core M M-5Y10 Kuwaderno 33,8 sentimetro (13.3") Buong HD 8 GB LPDDR3-SDRAM 128 GB SSD Windows 10 Home ginto

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19689
Info modified on:
02 Feb 2025, 23:09:01
Short summary description ASUS Zenbook UX305FA-FC190T laptop Intel Core M M-5Y10 Kuwaderno 33,8 sentimetro (13.3") Buong HD 8 GB LPDDR3-SDRAM 128 GB SSD Windows 10 Home ginto:

ASUS Zenbook UX305FA-FC190T, Intel Core M, 0,8 GHz, 33,8 sentimetro (13.3"), 1920 x 1080 (mga) pixel, 8 GB, 128 GB

Long summary description ASUS Zenbook UX305FA-FC190T laptop Intel Core M M-5Y10 Kuwaderno 33,8 sentimetro (13.3") Buong HD 8 GB LPDDR3-SDRAM 128 GB SSD Windows 10 Home ginto:

ASUS Zenbook UX305FA-FC190T. Uri ng produkto: Kuwaderno, Salik ng form: kabibi. Pamilya ng processor: Intel Core M, Modelo ng processor: M-5Y10, Prikwensiya ng processor: 0,8 GHz. Ipakita ang dayagonal: 33,8 sentimetro (13.3"), Uri ng HD: Buong HD, Resolusyon ng display: 1920 x 1080 (mga) pixel. Panloob na memory: 8 GB, Uri ng panloob na memory: LPDDR3-SDRAM. Kabuuang kapasidad ng storage: 128 GB, Storage media: SSD. On-board na modelo ng graphics card: Intel HD Graphics 5300. Naka-install ang operating system: Windows 10 Home. Kulay ng produkto: ginto

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.