ASUS logo

ASUS Transformer Book T100TAF-DK025B laptop Intel Atom Z3735G Hybrid (2-in-1) 25,6 sentimetro (10.1") Touchscreen 1 GB 532 GB HDD+Flash Windows 8.1 Puti

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15214
Info modified on:
27 Jan 2025, 08:25:12
Short summary description ASUS Transformer Book T100TAF-DK025B laptop Intel Atom Z3735G Hybrid (2-in-1) 25,6 sentimetro (10.1") Touchscreen 1 GB 532 GB HDD+Flash Windows 8.1 Puti:

ASUS Transformer Book T100TAF-DK025B, Intel Atom, 1,33 GHz, 25,6 sentimetro (10.1"), 1366 x 768 (mga) pixel, 1 GB, 532 GB

Long summary description ASUS Transformer Book T100TAF-DK025B laptop Intel Atom Z3735G Hybrid (2-in-1) 25,6 sentimetro (10.1") Touchscreen 1 GB 532 GB HDD+Flash Windows 8.1 Puti:

ASUS Transformer Book T100TAF-DK025B. Uri ng produkto: Hybrid (2-in-1), Salik ng form: Mapapalitan (Nakakatanggal). Pamilya ng processor: Intel Atom, Modelo ng processor: Z3735G, Prikwensiya ng processor: 1,33 GHz. Ipakita ang dayagonal: 25,6 sentimetro (10.1"), Resolusyon ng display: 1366 x 768 (mga) pixel, Touchscreen. Panloob na memory: 1 GB. Kabuuang kapasidad ng storage: 532 GB, Storage media: HDD+Flash. On-board na modelo ng graphics card: Intel HD Graphics. Naka-install ang operating system: Windows 8.1. Kulay ng produkto: Puti. Timbang: 1,07 kilo

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.