ASUS logo

ASUS K50IJ-MA1 laptop Intel Pentium Dual-Core T4300 39,6 sentimetro (15.6") 3 GB DDR2-SDRAM 320 GB Intel X4500M Windows 7 Home Premium

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77643
Info modified on:
22 Jan 2025, 05:30:10
Short summary description ASUS K50IJ-MA1 laptop Intel Pentium Dual-Core T4300 39,6 sentimetro (15.6") 3 GB DDR2-SDRAM 320 GB Intel X4500M Windows 7 Home Premium:

ASUS K50IJ-MA1, Intel Pentium Dual-Core, 2,1 GHz, 39,6 sentimetro (15.6"), 1366 x 768 (mga) pixel, 3 GB, 320 GB

Long summary description ASUS K50IJ-MA1 laptop Intel Pentium Dual-Core T4300 39,6 sentimetro (15.6") 3 GB DDR2-SDRAM 320 GB Intel X4500M Windows 7 Home Premium:

ASUS K50IJ-MA1. Pamilya ng processor: Intel Pentium Dual-Core, Modelo ng processor: T4300, Prikwensiya ng processor: 2,1 GHz. Ipakita ang dayagonal: 39,6 sentimetro (15.6"), Resolusyon ng display: 1366 x 768 (mga) pixel. Panloob na memory: 3 GB, Uri ng panloob na memory: DDR2-SDRAM. Kabuuang kapasidad ng storage: 320 GB, Uri ng optical drive: Super Multi ng DVD. Discrete na modelo ng graphics card: Intel X4500M. Naka-install ang operating system: Windows 7 Home Premium. Timbang: 2,6 kilo

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.