ASUS logo

ASUS Vivobook E403SA-WX0072T laptop Intel Celeron N3060 Kuwaderno 35,6 sentimetro (14") HD 4 GB DDR3L-SDRAM 32 GB Flash Windows 10 Home Kulay-abo

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111812
Info modified on:
23 Jan 2025, 18:37:41
Short summary description ASUS Vivobook E403SA-WX0072T laptop Intel Celeron N3060 Kuwaderno 35,6 sentimetro (14") HD 4 GB DDR3L-SDRAM 32 GB Flash Windows 10 Home Kulay-abo:

ASUS Vivobook E403SA-WX0072T, Intel Celeron, 1,6 GHz, 35,6 sentimetro (14"), 1366 x 768 (mga) pixel, 4 GB, 32 GB

Long summary description ASUS Vivobook E403SA-WX0072T laptop Intel Celeron N3060 Kuwaderno 35,6 sentimetro (14") HD 4 GB DDR3L-SDRAM 32 GB Flash Windows 10 Home Kulay-abo:

ASUS Vivobook E403SA-WX0072T. Uri ng produkto: Kuwaderno, Salik ng form: kabibi. Pamilya ng processor: Intel Celeron, Modelo ng processor: N3060, Prikwensiya ng processor: 1,6 GHz. Ipakita ang dayagonal: 35,6 sentimetro (14"), Uri ng HD: HD, Resolusyon ng display: 1366 x 768 (mga) pixel. Panloob na memory: 4 GB, Uri ng panloob na memory: DDR3L-SDRAM. Kabuuang kapasidad ng storage: 32 GB, Storage media: Flash. On-board na modelo ng graphics card: Intel HD Graphics 400. Naka-install ang operating system: Windows 10 Home. Kulay ng produkto: Kulay-abo

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.