ASUS logo

ASUS A7C-7S021C laptop Intel Core 2 Duo T5500 43,2 sentimetro (17") 1 GB DDR2-SDRAM 160 GB AMD Mobility Radeon X1450 Windows Vista Home Premium

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85048
Info modified on:
02 Feb 2025, 23:04:07
Short summary description ASUS A7C-7S021C laptop Intel Core 2 Duo T5500 43,2 sentimetro (17") 1 GB DDR2-SDRAM 160 GB AMD Mobility Radeon X1450 Windows Vista Home Premium:

ASUS A7C-7S021C, Intel Core 2 Duo, 1,66 GHz, 43,2 sentimetro (17"), 1440 x 900 (mga) pixel, 1 GB, 160 GB

Long summary description ASUS A7C-7S021C laptop Intel Core 2 Duo T5500 43,2 sentimetro (17") 1 GB DDR2-SDRAM 160 GB AMD Mobility Radeon X1450 Windows Vista Home Premium:

ASUS A7C-7S021C. Pamilya ng processor: Intel Core 2 Duo, Modelo ng processor: T5500, Prikwensiya ng processor: 1,66 GHz. Ipakita ang dayagonal: 43,2 sentimetro (17"), Resolusyon ng display: 1440 x 900 (mga) pixel. Panloob na memory: 1 GB, Uri ng panloob na memory: DDR2-SDRAM. Kabuuang kapasidad ng storage: 160 GB. Discrete na modelo ng graphics card: AMD Mobility Radeon X1450. Naka-install ang operating system: Windows Vista Home Premium. Timbang: 4 kilo

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.