ASUS logo

ASUS CG CG8565-BN003O Intel Core i7 i7-2600K 16 GB DDR3-SDRAM 2 TB NVIDIA GeForce GTX 590 Windows 7 Home Premium Desktop PC Kulay-abo

Brand:
Product family:
Product name:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15794
Info modified on:
07 Oct 2024, 17:48:33
Short summary description ASUS CG CG8565-BN003O Intel Core i7 i7-2600K 16 GB DDR3-SDRAM 2 TB NVIDIA GeForce GTX 590 Windows 7 Home Premium Desktop PC Kulay-abo:

ASUS CG CG8565-BN003O, 3,4 GHz, Intel Core i7, 16 GB, 2 TB, Blu-Ray DVD Combo, Windows 7 Home Premium

Long summary description ASUS CG CG8565-BN003O Intel Core i7 i7-2600K 16 GB DDR3-SDRAM 2 TB NVIDIA GeForce GTX 590 Windows 7 Home Premium Desktop PC Kulay-abo:

ASUS CG CG8565-BN003O. Prikwensiya ng processor: 3,4 GHz, Pamilya ng processor: Intel Core i7, Modelo ng processor: i7-2600K. Panloob na memory: 16 GB, Uri ng panloob na memory: DDR3-SDRAM, Bilis ng orasan ng memory: 1066 MHz. Kabuuang kapasidad ng storage: 2 TB, Uri ng optical drive: Blu-Ray DVD Combo. On-board na modelo ng graphics card: Intel HD Graphics 3000, Discrete na modelo ng graphics card: NVIDIA GeForce GTX 590. Naka-install ang operating system: Windows 7 Home Premium, Arkitektura ng operating system: 64-bit. Supply ng kuryente: 700 W. Uri ng chassis: Desktop. Uri ng produkto: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.