ASUS logo

ASUS Chromebook Flip C434TA-AI0394 Intel Core m3 m3-8100Y 35,6 sentimetro (14") Touchscreen Buong HD 8 GB LPDDR3-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS US International pilak

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24133
Info modified on:
14 Mar 2024, 19:48:03
Short summary description ASUS Chromebook Flip C434TA-AI0394 Intel Core m3 m3-8100Y 35,6 sentimetro (14") Touchscreen Buong HD 8 GB LPDDR3-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS US International pilak:

ASUS Chromebook Flip C434TA-AI0394, Intel Core m3, 1,1 GHz, 35,6 sentimetro (14"), 1920 x 1080 (mga) pixel, 8 GB, 64 GB

Long summary description ASUS Chromebook Flip C434TA-AI0394 Intel Core m3 m3-8100Y 35,6 sentimetro (14") Touchscreen Buong HD 8 GB LPDDR3-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS US International pilak:

ASUS Chromebook Flip C434TA-AI0394. Uri ng produkto: Chromebook, Salik ng form: Mapapalitan (Folder). Pamilya ng processor: Intel Core m3, Modelo ng processor: m3-8100Y, Prikwensiya ng processor: 1,1 GHz. Ipakita ang dayagonal: 35,6 sentimetro (14"), Uri ng HD: Buong HD, Resolusyon ng display: 1920 x 1080 (mga) pixel, Touchscreen. Panloob na memory: 8 GB, Uri ng panloob na memory: LPDDR3-SDRAM. Kabuuang kapasidad ng storage: 64 GB, Storage media: eMMC. Naka-install ang operating system: ChromeOS. Kulay ng produkto: pilak

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.