ASUS logo

ASUS ROG Strix G15 G513RC-HN038W AMD Ryzen 7 6800HS Kuwaderno 39,6 sentimetro (15.6") Buong HD 8 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6E (802.11ax) Windows 11 Home Kulay-abo

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12892
Info modified on:
08 Nov 2024, 04:46:25
Short summary description ASUS ROG Strix G15 G513RC-HN038W AMD Ryzen 7 6800HS Kuwaderno 39,6 sentimetro (15.6") Buong HD 8 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6E (802.11ax) Windows 11 Home Kulay-abo:

ASUS ROG Strix G15 G513RC-HN038W, AMD Ryzen 7, 3,2 GHz, 39,6 sentimetro (15.6"), 1920 x 1080 (mga) pixel, 8 GB, 512 GB

Long summary description ASUS ROG Strix G15 G513RC-HN038W AMD Ryzen 7 6800HS Kuwaderno 39,6 sentimetro (15.6") Buong HD 8 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6E (802.11ax) Windows 11 Home Kulay-abo:

ASUS ROG Strix G15 G513RC-HN038W. Uri ng produkto: Kuwaderno, Salik ng form: kabibi. Pamilya ng processor: AMD Ryzen 7, Modelo ng processor: 6800HS, Prikwensiya ng processor: 3,2 GHz. Ipakita ang dayagonal: 39,6 sentimetro (15.6"), Uri ng HD: Buong HD, Resolusyon ng display: 1920 x 1080 (mga) pixel. Panloob na memory: 8 GB, Uri ng panloob na memory: DDR5-SDRAM. Kabuuang kapasidad ng storage: 512 GB, Storage media: SSD. On-board na modelo ng graphics card: AMD Radeon 680M. Naka-install ang operating system: Windows 11 Home. Kulay ng produkto: Kulay-abo

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.