ASUS logo

ASUS Zenbook Duo 14 UX482EGR-HY356W Intel Core i7 i7-1195G7 Kuwaderno 35,6 sentimetro (14") Touchscreen Buong HD 32 GB LPDDR4x-SDRAM 1 TB SSD NVIDIA GeForce MX450 Wi-Fi 6E (802.11ax) Windows 11 Home Bughaw

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8386
Info modified on:
14 Apr 2023, 23:06:00
Short summary description ASUS Zenbook Duo 14 UX482EGR-HY356W Intel Core i7 i7-1195G7 Kuwaderno 35,6 sentimetro (14") Touchscreen Buong HD 32 GB LPDDR4x-SDRAM 1 TB SSD NVIDIA GeForce MX450 Wi-Fi 6E (802.11ax) Windows 11 Home Bughaw:

ASUS Zenbook Duo 14 UX482EGR-HY356W, Intel Core i7, 3 GHz, 35,6 sentimetro (14"), 1920 x 1080 (mga) pixel, 32 GB, 1 TB

Long summary description ASUS Zenbook Duo 14 UX482EGR-HY356W Intel Core i7 i7-1195G7 Kuwaderno 35,6 sentimetro (14") Touchscreen Buong HD 32 GB LPDDR4x-SDRAM 1 TB SSD NVIDIA GeForce MX450 Wi-Fi 6E (802.11ax) Windows 11 Home Bughaw:

ASUS Zenbook Duo 14 UX482EGR-HY356W. Uri ng produkto: Kuwaderno, Salik ng form: kabibi. Pamilya ng processor: Intel Core i7, Modelo ng processor: i7-1195G7, Prikwensiya ng processor: 3 GHz. Ipakita ang dayagonal: 35,6 sentimetro (14"), Uri ng HD: Buong HD, Resolusyon ng display: 1920 x 1080 (mga) pixel, Touchscreen. Panloob na memory: 32 GB, Uri ng panloob na memory: LPDDR4x-SDRAM. Kabuuang kapasidad ng storage: 1 TB, Storage media: SSD. Naka-install ang operating system: Windows 11 Home. Kulay ng produkto: Bughaw

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.