ASUS logo

ASUS ROG Strix GL753VD-GC187T Intel Core i7 i7-7700HQ Kuwaderno 43,9 sentimetro (17.3") Buong HD 16 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA GeForce GTX 1050 Wi-Fi 5 (802.11ac) Windows 10 Home Itim

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33102
Info modified on:
02 Feb 2025, 22:48:59
Short summary description ASUS ROG Strix GL753VD-GC187T Intel Core i7 i7-7700HQ Kuwaderno 43,9 sentimetro (17.3") Buong HD 16 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA GeForce GTX 1050 Wi-Fi 5 (802.11ac) Windows 10 Home Itim:

ASUS ROG Strix GL753VD-GC187T, Intel Core i7, 2,8 GHz, 43,9 sentimetro (17.3"), 1920 x 1080 (mga) pixel, 16 GB, 1,13 TB

Long summary description ASUS ROG Strix GL753VD-GC187T Intel Core i7 i7-7700HQ Kuwaderno 43,9 sentimetro (17.3") Buong HD 16 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA GeForce GTX 1050 Wi-Fi 5 (802.11ac) Windows 10 Home Itim:

ASUS ROG Strix GL753VD-GC187T. Uri ng produkto: Kuwaderno, Salik ng form: kabibi. Pamilya ng processor: Intel Core i7, Modelo ng processor: i7-7700HQ, Prikwensiya ng processor: 2,8 GHz. Ipakita ang dayagonal: 43,9 sentimetro (17.3"), Uri ng HD: Buong HD, Resolusyon ng display: 1920 x 1080 (mga) pixel. Panloob na memory: 16 GB, Uri ng panloob na memory: DDR4-SDRAM. Kabuuang kapasidad ng storage: 1,13 TB, Storage media: HDD+SSD, Uri ng optical drive: Super Multi ng DVD. Naka-install ang operating system: Windows 10 Home. Kulay ng produkto: Itim

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.