ASUS logo

ASUS K52DE-EX201V AMD Phenom II P960 39,6 sentimetro (15.6") 4 GB DDR3-SDRAM 640 GB HDD AMD Mobility Radeon HD 5470 Windows 7 Home Premium Itim

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55979
Info modified on:
22 Jan 2025, 05:56:29
Short summary description ASUS K52DE-EX201V AMD Phenom II P960 39,6 sentimetro (15.6") 4 GB DDR3-SDRAM 640 GB HDD AMD Mobility Radeon HD 5470 Windows 7 Home Premium Itim:

ASUS K52DE-EX201V, AMD Phenom II, 1,8 GHz, 39,6 sentimetro (15.6"), 1366 x 768 (mga) pixel, 4 GB, 640 GB

Long summary description ASUS K52DE-EX201V AMD Phenom II P960 39,6 sentimetro (15.6") 4 GB DDR3-SDRAM 640 GB HDD AMD Mobility Radeon HD 5470 Windows 7 Home Premium Itim:

ASUS K52DE-EX201V. Pamilya ng processor: AMD Phenom II, Modelo ng processor: P960, Prikwensiya ng processor: 1,8 GHz. Ipakita ang dayagonal: 39,6 sentimetro (15.6"), Resolusyon ng display: 1366 x 768 (mga) pixel. Panloob na memory: 4 GB, Uri ng panloob na memory: DDR3-SDRAM. Kabuuang kapasidad ng storage: 640 GB, Storage media: HDD, Uri ng optical drive: DVD-RW. Discrete na modelo ng graphics card: AMD Mobility Radeon HD 5470. Naka-install ang operating system: Windows 7 Home Premium. Kulay ng produkto: Itim. Timbang: 2,62 kilo

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.