ASUS logo

ASUS DVD-E616A3 optical na disc drive Panloob Puti

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32328
Info modified on:
06 Dec 2017, 20:52:59
Short summary description ASUS DVD-E616A3 optical na disc drive Panloob Puti:

ASUS DVD-E616A3, Puti, Patayo/Pahalang, IDE/ATA, 0,198 MB, 120 milimetro, 100000 h

Long summary description ASUS DVD-E616A3 optical na disc drive Panloob Puti:

ASUS DVD-E616A3. Kulay ng produkto: Puti, Pagsabit: Patayo/Pahalang. Interface: IDE/ATA, Drive device, laki ng buffer: 0,198 MB, Diameter ng optical disc: 120 milimetro. Bilis ng pag-read ng CD: 48x. Ang average na random na oras ng pag-access ng DVD drive: 105 ms, karaniwang random na oras ng pag-access ng CD-ROM drive: 95 ms. Timbang: 660 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.