AOC logo

AOC AGON 1 AG241QX monitor ng computer 61 sentimetro (24") 2560 x 1440 (mga) pixel Quad HD LED Itim, Pula

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
332098
Info modified on:
19 Mar 2025, 17:00:32
Short summary description AOC AGON 1 AG241QX monitor ng computer 61 sentimetro (24") 2560 x 1440 (mga) pixel Quad HD LED Itim, Pula:

AOC AGON 1 AG241QX, 61 sentimetro (24"), 2560 x 1440 (mga) pixel, Quad HD, LED, 1 ms, Itim, Pula

Long summary description AOC AGON 1 AG241QX monitor ng computer 61 sentimetro (24") 2560 x 1440 (mga) pixel Quad HD LED Itim, Pula:

AOC AGON 1 AG241QX. Ipakita ang dayagonal: 61 sentimetro (24"), Resolusyon ng display: 2560 x 1440 (mga) pixel, Uri ng HD: Quad HD, Display na teknolohiya: LED, Oras ng pagtugon: 1 ms, Native na aspect ratio: 16:9, Anggulo ng pag-view, pahalang: 170°, Anggulo ng pag-view, patayo: 160°. (mga) Built-in na speaker. Built-in na USB hub, Bersyon ng USB hub: 3.2 Gen 1 (3.1 Gen 1). Pagsabit ng VESA, Pagsasaayos ng taas. Kulay ng produkto: Itim, Pula

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.