Alienware logo

Alienware 17 Intel Core i7 i7-4900MQ Kuwaderno 43,9 sentimetro (17.3") Buong HD 32 GB DDR3L-SDRAM 1,56 TB HDD+SSD NVIDIA GeForce GTX 780M Windows 7 Ultimate Itim, pilak

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19203
Info modified on:
01 Feb 2025, 04:30:36
Short summary description Alienware 17 Intel Core i7 i7-4900MQ Kuwaderno 43,9 sentimetro (17.3") Buong HD 32 GB DDR3L-SDRAM 1,56 TB HDD+SSD NVIDIA GeForce GTX 780M Windows 7 Ultimate Itim, pilak:

Alienware 17, Intel Core i7, 2,8 GHz, 43,9 sentimetro (17.3"), 1920 x 1080 (mga) pixel, 32 GB, 1,56 TB

Long summary description Alienware 17 Intel Core i7 i7-4900MQ Kuwaderno 43,9 sentimetro (17.3") Buong HD 32 GB DDR3L-SDRAM 1,56 TB HDD+SSD NVIDIA GeForce GTX 780M Windows 7 Ultimate Itim, pilak:

Alienware 17. Uri ng produkto: Kuwaderno, Salik ng form: kabibi. Pamilya ng processor: Intel Core i7, Modelo ng processor: i7-4900MQ, Prikwensiya ng processor: 2,8 GHz. Ipakita ang dayagonal: 43,9 sentimetro (17.3"), Uri ng HD: Buong HD, Resolusyon ng display: 1920 x 1080 (mga) pixel. Panloob na memory: 32 GB, Uri ng panloob na memory: DDR3L-SDRAM. Kabuuang kapasidad ng storage: 1,56 TB, Storage media: HDD+SSD, Uri ng optical drive: Blu-Ray ROM. Naka-install ang operating system: Windows 7 Ultimate. Kulay ng produkto: Itim, pilak

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.