Acer logo

Acer Aspire AZ3751 Intel Core i5 54,6 sentimetro (21.5") 1920 x 1080 (mga) pixel Touchscreen 4 GB DDR3-SDRAM 1 TB NVIDIA GeForce GT 320 Windows 7 Home Premium pilak

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15964
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire AZ3751 Intel Core i5 54,6 sentimetro (21.5") 1920 x 1080 (mga) pixel Touchscreen 4 GB DDR3-SDRAM 1 TB NVIDIA GeForce GT 320 Windows 7 Home Premium pilak:

Acer Aspire AZ3751, 54,6 sentimetro (21.5"), Buong HD, Intel Core i5, 4 GB, 1 TB, Windows 7 Home Premium

Long summary description Acer Aspire AZ3751 Intel Core i5 54,6 sentimetro (21.5") 1920 x 1080 (mga) pixel Touchscreen 4 GB DDR3-SDRAM 1 TB NVIDIA GeForce GT 320 Windows 7 Home Premium pilak:

Acer Aspire AZ3751. Ipakita ang dayagonal: 54,6 sentimetro (21.5"), Uri ng HD: Buong HD, Resolusyon ng display: 1920 x 1080 (mga) pixel, Touchscreen. Pamilya ng processor: Intel Core i5, Prikwensiya ng processor: 3,2 GHz. Panloob na memory: 4 GB, Uri ng panloob na memory: DDR3-SDRAM. Kabuuang kapasidad ng storage: 1 TB. Discrete na modelo ng graphics card: NVIDIA GeForce GT 320. Uri ng optical drive: DVD-RW. Naka-install ang operating system: Windows 7 Home Premium. Kulay ng produkto: pilak

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.