Acer logo

Acer Aspire E1-510-28202G50MNKK Intel Celeron N2820 Kuwaderno 39,6 sentimetro (15.6") HD 2 GB DDR3L-SDRAM 500 GB HDD Linux Itim

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101265
Info modified on:
25 Jan 2025, 22:04:12
Short summary description Acer Aspire E1-510-28202G50MNKK Intel Celeron N2820 Kuwaderno 39,6 sentimetro (15.6") HD 2 GB DDR3L-SDRAM 500 GB HDD Linux Itim:

Acer Aspire E1-510-28202G50MNKK, Intel Celeron, 2,13 GHz, 39,6 sentimetro (15.6"), 1366 x 768 (mga) pixel, 2 GB, 500 GB

Long summary description Acer Aspire E1-510-28202G50MNKK Intel Celeron N2820 Kuwaderno 39,6 sentimetro (15.6") HD 2 GB DDR3L-SDRAM 500 GB HDD Linux Itim:

Acer Aspire E1-510-28202G50MNKK. Uri ng produkto: Kuwaderno, Salik ng form: kabibi. Pamilya ng processor: Intel Celeron, Modelo ng processor: N2820, Prikwensiya ng processor: 2,13 GHz. Ipakita ang dayagonal: 39,6 sentimetro (15.6"), Uri ng HD: HD, Resolusyon ng display: 1366 x 768 (mga) pixel. Panloob na memory: 2 GB, Uri ng panloob na memory: DDR3L-SDRAM. Kabuuang kapasidad ng storage: 500 GB, Storage media: HDD, Uri ng optical drive: DVD±RW. Naka-install ang operating system: Linux. Kulay ng produkto: Itim

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.