Acer logo

Acer Aspire E1-771G-73634G50Mnii Intel Core i7 i7-3632QM Kuwaderno 43,9 sentimetro (17.3") HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA GeForce 710M Wi-Fi 4 (802.11n) Windows 8.1 pilak

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75833
Info modified on:
23 Jan 2025, 19:03:24
Short summary description Acer Aspire E1-771G-73634G50Mnii Intel Core i7 i7-3632QM Kuwaderno 43,9 sentimetro (17.3") HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA GeForce 710M Wi-Fi 4 (802.11n) Windows 8.1 pilak:

Acer Aspire E1-771G-73634G50Mnii, Intel Core i7, 2,2 GHz, 43,9 sentimetro (17.3"), 1600 x 900 (mga) pixel, 4 GB, 500 GB

Long summary description Acer Aspire E1-771G-73634G50Mnii Intel Core i7 i7-3632QM Kuwaderno 43,9 sentimetro (17.3") HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA GeForce 710M Wi-Fi 4 (802.11n) Windows 8.1 pilak:

Acer Aspire E1-771G-73634G50Mnii. Uri ng produkto: Kuwaderno, Salik ng form: kabibi. Pamilya ng processor: Intel Core i7, Modelo ng processor: i7-3632QM, Prikwensiya ng processor: 2,2 GHz. Ipakita ang dayagonal: 43,9 sentimetro (17.3"), Uri ng HD: HD+, Resolusyon ng display: 1600 x 900 (mga) pixel. Panloob na memory: 4 GB, Uri ng panloob na memory: DDR3-SDRAM. Kabuuang kapasidad ng storage: 500 GB, Storage media: HDD, Uri ng optical drive: DVD Super Multi DL. Naka-install ang operating system: Windows 8.1. Kulay ng produkto: pilak

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.