Acer logo

Acer Swift SFG14-71 Intel Core i5 i5-13500H Kuwaderno 35,6 sentimetro (14") WQXGA+ 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home pilak

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1573
Info modified on:
22 Jan 2025, 22:04:56
Short summary description Acer Swift SFG14-71 Intel Core i5 i5-13500H Kuwaderno 35,6 sentimetro (14") WQXGA+ 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home pilak:

Acer Swift SFG14-71, Intel Core i5, 35,6 sentimetro (14"), 2880 x 1800 (mga) pixel, 16 GB, 512 GB, Windows 11 Home

Long summary description Acer Swift SFG14-71 Intel Core i5 i5-13500H Kuwaderno 35,6 sentimetro (14") WQXGA+ 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home pilak:

Acer Swift SFG14-71. Uri ng produkto: Kuwaderno, Salik ng form: kabibi. Pamilya ng processor: Intel Core i5, Modelo ng processor: i5-13500H. Ipakita ang dayagonal: 35,6 sentimetro (14"), Uri ng HD: WQXGA+, Resolusyon ng display: 2880 x 1800 (mga) pixel. Panloob na memory: 16 GB, Uri ng panloob na memory: LPDDR5-SDRAM. Kabuuang kapasidad ng storage: 512 GB, Storage media: SSD. On-board na modelo ng graphics card: Intel Iris Xe Graphics. Naka-install ang operating system: Windows 11 Home. Kulay ng produkto: pilak. Timbang: 1,25 kilo

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.