Acer logo

Acer Aspire E E5-575G-52EL Intel Core i5 i5-7200U Kuwaderno 39,6 sentimetro (15.6") Buong HD 8 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA GeForce 940MX Wi-Fi 5 (802.11ac) Windows 10 Home Itim

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43752
Info modified on:
25 Jan 2025, 22:24:40
Short summary description Acer Aspire E E5-575G-52EL Intel Core i5 i5-7200U Kuwaderno 39,6 sentimetro (15.6") Buong HD 8 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA GeForce 940MX Wi-Fi 5 (802.11ac) Windows 10 Home Itim:

Acer Aspire E E5-575G-52EL, Intel Core i5, 2,5 GHz, 39,6 sentimetro (15.6"), 1920 x 1080 (mga) pixel, 8 GB, 1,13 TB

Long summary description Acer Aspire E E5-575G-52EL Intel Core i5 i5-7200U Kuwaderno 39,6 sentimetro (15.6") Buong HD 8 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA GeForce 940MX Wi-Fi 5 (802.11ac) Windows 10 Home Itim:

Acer Aspire E E5-575G-52EL. Uri ng produkto: Kuwaderno, Salik ng form: kabibi. Pamilya ng processor: Intel Core i5, Modelo ng processor: i5-7200U, Prikwensiya ng processor: 2,5 GHz. Ipakita ang dayagonal: 39,6 sentimetro (15.6"), Uri ng HD: Buong HD, Resolusyon ng display: 1920 x 1080 (mga) pixel. Panloob na memory: 8 GB, Uri ng panloob na memory: DDR4-SDRAM. Kabuuang kapasidad ng storage: 1,13 TB, Storage media: HDD+SSD, Uri ng optical drive: Super Multi ng DVD. Naka-install ang operating system: Windows 10 Home. Kulay ng produkto: Itim

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.