Acer logo

Acer Chromebook 13 C810-T25R NVIDIA Tegra K1 CD570M-A1 Kuwaderno 33,8 sentimetro (13.3") 4 GB DDR3L-SDRAM 16 GB Flash ChromeOS Itim

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37680
Info modified on:
30 Jan 2025, 20:02:27
Short summary description Acer Chromebook 13 C810-T25R NVIDIA Tegra K1 CD570M-A1 Kuwaderno 33,8 sentimetro (13.3") 4 GB DDR3L-SDRAM 16 GB Flash ChromeOS Itim:

Acer Chromebook 13 C810-T25R, NVIDIA Tegra K1, 2,1 GHz, 33,8 sentimetro (13.3"), 1366 x 768 (mga) pixel, 4 GB, 16 GB

Long summary description Acer Chromebook 13 C810-T25R NVIDIA Tegra K1 CD570M-A1 Kuwaderno 33,8 sentimetro (13.3") 4 GB DDR3L-SDRAM 16 GB Flash ChromeOS Itim:

Acer Chromebook 13 C810-T25R. Uri ng produkto: Kuwaderno, Salik ng form: kabibi. Pamilya ng processor: NVIDIA Tegra K1, Modelo ng processor: CD570M-A1, Prikwensiya ng processor: 2,1 GHz. Ipakita ang dayagonal: 33,8 sentimetro (13.3"), Resolusyon ng display: 1366 x 768 (mga) pixel. Panloob na memory: 4 GB, Uri ng panloob na memory: DDR3L-SDRAM. Kabuuang kapasidad ng storage: 16 GB, Storage media: Flash. On-board na modelo ng graphics card: NVIDIA Tegra GPU. Naka-install ang operating system: ChromeOS. Kulay ng produkto: Itim. Timbang: 1,5 kilo

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.