Acer logo

Acer Aspire 7 A715-75G-751G Intel Core i7 i7-9750H Kuwaderno 39,6 sentimetro (15.6") Buong HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce GTX 1650 Wi-Fi 6 (802.11ax) Windows 10 Home Ingles Itim

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19511
Info modified on:
23 Jan 2025, 19:18:31
Short summary description Acer Aspire 7 A715-75G-751G Intel Core i7 i7-9750H Kuwaderno 39,6 sentimetro (15.6") Buong HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce GTX 1650 Wi-Fi 6 (802.11ax) Windows 10 Home Ingles Itim:

Acer Aspire 7 A715-75G-751G, Intel Core i7, 2,6 GHz, 39,6 sentimetro (15.6"), 1920 x 1080 (mga) pixel, 16 GB, 512 GB

Long summary description Acer Aspire 7 A715-75G-751G Intel Core i7 i7-9750H Kuwaderno 39,6 sentimetro (15.6") Buong HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce GTX 1650 Wi-Fi 6 (802.11ax) Windows 10 Home Ingles Itim:

Acer Aspire 7 A715-75G-751G. Uri ng produkto: Kuwaderno, Salik ng form: kabibi. Pamilya ng processor: Intel Core i7, Modelo ng processor: i7-9750H, Prikwensiya ng processor: 2,6 GHz. Ipakita ang dayagonal: 39,6 sentimetro (15.6"), Uri ng HD: Buong HD, Resolusyon ng display: 1920 x 1080 (mga) pixel. Panloob na memory: 16 GB, Uri ng panloob na memory: DDR4-SDRAM. Kabuuang kapasidad ng storage: 512 GB, Storage media: SSD. On-board na modelo ng graphics card: Intel UHD Graphics 630. Naka-install ang operating system: Windows 10 Home. Kulay ng produkto: Itim

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.