Acer logo

Acer Aspire Ethos 8951G-2678G1.5TBnkk Intel Core i7 i7-2670QM 46,7 sentimetro (18.4") Buong HD 8 GB DDR3-SDRAM 1,5 TB HDD NVIDIA GeForce GT 555M Windows 7 Home Premium Itim

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23436
Info modified on:
28 Jan 2025, 10:10:54
Short summary description Acer Aspire Ethos 8951G-2678G1.5TBnkk Intel Core i7 i7-2670QM 46,7 sentimetro (18.4") Buong HD 8 GB DDR3-SDRAM 1,5 TB HDD NVIDIA GeForce GT 555M Windows 7 Home Premium Itim:

Acer Aspire Ethos 8951G-2678G1.5TBnkk, Intel Core i7, 2,2 GHz, 46,7 sentimetro (18.4"), 1920 x 1080 (mga) pixel, 8 GB, 1,5 TB

Long summary description Acer Aspire Ethos 8951G-2678G1.5TBnkk Intel Core i7 i7-2670QM 46,7 sentimetro (18.4") Buong HD 8 GB DDR3-SDRAM 1,5 TB HDD NVIDIA GeForce GT 555M Windows 7 Home Premium Itim:

Acer Aspire Ethos 8951G-2678G1.5TBnkk. Pamilya ng processor: Intel Core i7, Modelo ng processor: i7-2670QM, Prikwensiya ng processor: 2,2 GHz. Ipakita ang dayagonal: 46,7 sentimetro (18.4"), Uri ng HD: Buong HD, Resolusyon ng display: 1920 x 1080 (mga) pixel. Panloob na memory: 8 GB, Uri ng panloob na memory: DDR3-SDRAM. Kabuuang kapasidad ng storage: 1,5 TB, Storage media: HDD, Uri ng optical drive: Blu-Ray DVD Combo. On-board na modelo ng graphics card: Intel HD Graphics 3000, Discrete na modelo ng graphics card: NVIDIA GeForce GT 555M. Naka-install ang operating system: Windows 7 Home Premium. Kulay ng produkto: Itim

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.