Acer logo

Acer Aspire XC-217 AMD A8 A8-6410 8 GB DDR3-SDRAM 1 TB HDD Windows 10 Home PC Itim

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121674
Info modified on:
10 Aug 2024, 10:10:30
Short summary description Acer Aspire XC-217 AMD A8 A8-6410 8 GB DDR3-SDRAM 1 TB HDD Windows 10 Home PC Itim:

Acer Aspire XC-217, 2 GHz, AMD A8, 8 GB, 1 TB, DVD Super Multi DL, Windows 10 Home

Long summary description Acer Aspire XC-217 AMD A8 A8-6410 8 GB DDR3-SDRAM 1 TB HDD Windows 10 Home PC Itim:

Acer Aspire XC-217. Prikwensiya ng processor: 2 GHz, Pamilya ng processor: AMD A8, Modelo ng processor: A8-6410. Panloob na memory: 8 GB, Uri ng panloob na memory: DDR3-SDRAM. Kabuuang kapasidad ng storage: 1 TB, Storage media: HDD, Isinama ang card reader, Uri ng optical drive: DVD Super Multi DL. On-board na modelo ng graphics card: AMD Radeon R5. Naka-install ang operating system: Windows 10 Home, Arkitektura ng operating system: 64-bit. Supply ng kuryente: 65 W. Uri ng produkto: PC. Kulay ng produkto: Itim

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.