Whirlpool logo

Whirlpool AWO/D 43115 washing machine Front-load 5 kg 1000 RPM سفید

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
163852
Info modified on:
06 Dec 2021, 17:31:00
Short summary description Whirlpool AWO/D 43115 washing machine Front-load 5 kg 1000 RPM سفید:

Whirlpool AWO/D 43115, Front-load, 5 kg, C, 1000 RPM, 170 kWh, 8800 l

Long summary description Whirlpool AWO/D 43115 washing machine Front-load 5 kg 1000 RPM سفید:

Whirlpool AWO/D 43115. نوع بارگیری: Front-load. ظرفیت سطل: 5 kg, کلاس خشکاندن گردشی: C. کلاس شستشو: A. حداکثر سرعت چرخش: 1000 RPM. مصرف سالانه انرژی شستشو: 170 kWh, مصرف سالانه آب شستشو: 8800 l. رنگ محصول: سفید. عرض: 600 mm, عمق: 555 mm, ارتفاع: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.