Whirlpool logo

Whirlpool WH7IA15AM6L0 Fully built-in (placement) 15 place settings A

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
667
Info modified on:
26 May 2025, 06:44:50
Short summary description Whirlpool WH7IA15AM6L0 Fully built-in (placement) 15 place settings A:

Whirlpool WH7IA15AM6L0, Fully built-in (placement), Full size (60 cm), سیاه, دکمه, 1,3 m, 1,55 m

Long summary description Whirlpool WH7IA15AM6L0 Fully built-in (placement) 15 place settings A:

Whirlpool WH7IA15AM6L0. Appliance placement: Fully built-in (placement), Product size: Full size (60 cm), Control panel colour: سیاه. تعداد اماکن: 15 place settings, Noise emission class: A, سطح نویز: 38 dB. کلاس بازده انرژی: A, مصرف آب در هر چرخه: 9,9 l, Energy consumption per 100 cycles: 55 kWh. عرض: 598 mm, عمق: 555 mm, ارتفاع: 820 mm. عرض بسته بندی: 625 mm, عمق بسته بندی: 675 mm, ارتفاع بسته بندی: 910 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.