Whirlpool logo

Whirlpool WFC 3C22 P X Freestanding (placement) 14 place settings E

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
144158
Info modified on:
17 Mar 2025, 07:46:49
Short summary description Whirlpool WFC 3C22 P X Freestanding (placement) 14 place settings E:

Whirlpool WFC 3C22 P X, Freestanding (placement), فولاد ضد زنگ, سیاه, فولاد ضد زنگ, دکمه, 1,3 m, 1,55 m

Long summary description Whirlpool WFC 3C22 P X Freestanding (placement) 14 place settings E:

Whirlpool WFC 3C22 P X. Appliance placement: Freestanding (placement), رنگ درب: فولاد ضد زنگ, Control panel colour: سیاه, فولاد ضد زنگ. تعداد اماکن: 14 place settings, Noise emission class: B, سطح نویز: 42 dB. کلاس بازده انرژی: E, مصرف آب در هر چرخه: 9 l, Energy consumption per 100 cycles: 95 kWh. عرض: 600 mm, عمق: 600 mm, ارتفاع: 850 mm. عرض بسته بندی: 650 mm, عمق بسته بندی: 675 mm, ارتفاع بسته بندی: 910 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.