location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VGP-AC16V14 power adapter/inverter سیاه

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VGP-AC16V14
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VGP-AC16V14 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4905524425482
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
آداپتور برق و اینورتر Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103583
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 May 2023 09:26:50
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Sony VGP-AC16V14 power adapter/inverter سیاه:
This short summary of the Sony VGP-AC16V14 power adapter/inverter سیاه data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VGP-AC16V14, 16 V, 4 A, سیاه, 3 pin

Long summary description Sony VGP-AC16V14 power adapter/inverter سیاه:
This is an auto-generated long summary of Sony VGP-AC16V14 power adapter/inverter سیاه based on the first three specs of the first five spec groups.

Sony VGP-AC16V14. ولتاژ خروجی: 16 V, جریان خروجی: 4 A. رنگ محصول: سیاه. I / O پورت: 3 pin

Features
ولتاژ خروجی *
16 V
جریان خروجی
4 A
طرح
رنگ محصول *
سیاه
ویژگی های دیگر
I / O پورت
3 pin
Brand Image Product code Product Stock Price from
Sony VGP-AC19V32 power adapter/inverter سیاه Sony VGP-AC19V32 power adapter/inverter سیاه
(show image)
VGP-AC19V32 VGP-AC19V32 0.00
(excl. VAT)
0 (incl. VAT)
Sony VGP-AC10V2 power adapter/inverter سیاه Sony VGP-AC10V2 power adapter/inverter سیاه
(show image)
VGP-AC10V2 VGP-AC10V2 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MBA1004 power adapter/inverter محیط داخل 60 W سیاه
(show image)
MBA1004 MBA1004 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)