location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VGP-AC10V2 power adapter/inverter سیاه

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VGP-AC10V2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VGP-AC10V2
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
آداپتور برق و اینورتر Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 120002
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2018 22:51:49
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Sony VGP-AC10V2 power adapter/inverter سیاه:
This short summary of the Sony VGP-AC10V2 power adapter/inverter سیاه data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VGP-AC10V2, 10.5 V, 1,9 A, Notebooks P-series , سیاه, 36 mm, 76,4 mm

Long summary description Sony VGP-AC10V2 power adapter/inverter سیاه:
This is an auto-generated long summary of Sony VGP-AC10V2 power adapter/inverter سیاه based on the first three specs of the first five spec groups.

Sony VGP-AC10V2. ولتاژ خروجی: 10.5 V, جریان خروجی: 1,9 A, سازگاری: Notebooks P-series . رنگ محصول: سیاه. عرض: 36 mm, عمق: 76,4 mm, ارتفاع: 25,5 mm. ابعاد (WxDxH): 36 x 76,4 x 25,5 mm, ویژگی های فنی: 2 pins 0.75 m DC Cable

Features
ولتاژ خروجی *
10.5 V
جریان خروجی
1,9 A
سازگاری
Notebooks P-series
طرح
رنگ محصول *
سیاه
وزن و ابعاد
عرض
36 mm
عمق
76,4 mm
ارتفاع
25,5 mm
وزن
108 g
ویژگی های دیگر
ابعاد (WxDxH)
36 x 76,4 x 25,5 mm
ویژگی های فنی
2 pins 0.75 m DC Cable
Brand Image Product code Product Stock Price from
Sony VGP-AC19V32 power adapter/inverter سیاه Sony VGP-AC19V32 power adapter/inverter سیاه
(show image)
VGP-AC19V32 VGP-AC19V32 0.00
(excl. VAT)
0 (incl. VAT)
Sony Portable Stick AC Adapter power adapter/inverter سیاه Sony Portable Stick AC Adapter power adapter/inverter سیاه
(show image)
VGP-AC19V30 Portable Stick AC Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Sony VGP-AC16V14 power adapter/inverter سیاه Sony VGP-AC16V14 power adapter/inverter سیاه
(show image)
VGP-AC16V14 VGP-AC16V14 0.00
(excl. VAT)
0 (incl. VAT)
Sony VAIO® AC-adapter power adapter/inverter سیاه Sony VAIO® AC-adapter power adapter/inverter سیاه
(show image)
VGP-AC19V12 VAIO® AC-adapter 0.00
(excl. VAT)
0 (incl. VAT)
Sony AC Adaptor for AR Series power adapter/inverter سیاه Sony AC Adaptor for AR Series power adapter/inverter سیاه
(show image)
VGP-AC19V16 AC Adaptor for AR Series 0.00
(excl. VAT)
0 (incl. VAT)