Siemens logo

Siemens SN54M581EU dishwasher Semi built-in (placement) 14 place settings

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40554
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Siemens SN54M581EU dishwasher Semi built-in (placement) 14 place settings:

Siemens SN54M581EU, Semi built-in (placement), فولاد ضد زنگ, 1,7 m, 14 place settings, 48 dB, 140 min

Long summary description Siemens SN54M581EU dishwasher Semi built-in (placement) 14 place settings:

Siemens SN54M581EU. Appliance placement: Semi built-in (placement), Control panel colour: فولاد ضد زنگ, طول سیم: 1,7 m. تعداد اماکن: 14 place settings, سطح نویز: 48 dB, زمان چرخه: 140 min. مصرف آب در هر چرخه: 12 l, مصرف انرژی در هر چرخه: 1,05 kWh, بار متصل شده: 2400 W. عرض: 598 mm, عمق: 573 mm, ارتفاع: 815 mm. کلاس خشک کردن: A, مصرف انرژی سالانه: 231 kWh, مصرف سالانه آب: 2640 l

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.