Samsung logo

Samsung Galaxy Tab S7 FE 5G Qualcomm Snapdragon LTE-TDD & LTE-FDD 128 GB 31,5 cm (12.4") 6 GB Wi-Fi 5 (802.11ac) سیاه

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34427
Info modified on:
14 Feb 2025, 15:45:57
Short summary description Samsung Galaxy Tab S7 FE 5G Qualcomm Snapdragon LTE-TDD & LTE-FDD 128 GB 31,5 cm (12.4") 6 GB Wi-Fi 5 (802.11ac) سیاه:

Samsung Galaxy Tab S7 FE 5G, 31,5 cm (12.4"), 2560 x 1600 pixels, 128 GB, 6 GB, 2,2 GHz, سیاه

Long summary description Samsung Galaxy Tab S7 FE 5G Qualcomm Snapdragon LTE-TDD & LTE-FDD 128 GB 31,5 cm (12.4") 6 GB Wi-Fi 5 (802.11ac) سیاه:

Samsung Galaxy Tab S7 FE 5G. قطر صفحه نمایش: 31,5 cm (12.4"), رزولوشن صفحه نمایش: 2560 x 1600 pixels. ظرفیت محفظه داخلی: 128 GB. Processor frequency: 2,2 GHz, خانواده پردازنده: Qualcomm Snapdragon, مدل پردازنده: 750G. Internal memory: 6 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). کارت خوان یکپارچه شده. وزن: 608 g. رنگ محصول: سیاه

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.