Samsung logo

Samsung Galaxy Tab 3 Lite SM-T113 8 GB 17,8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android سیاه

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118409
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung Galaxy Tab 3 Lite SM-T113 8 GB 17,8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android سیاه:

Samsung Galaxy Tab 3 Lite SM-T113, 17,8 cm (7"), 1024 x 600 pixels, 8 GB, 1 GB, Android, سیاه

Long summary description Samsung Galaxy Tab 3 Lite SM-T113 8 GB 17,8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android سیاه:

Samsung Galaxy Tab 3 Lite SM-T113. قطر صفحه نمایش: 17,8 cm (7"), رزولوشن صفحه نمایش: 1024 x 600 pixels. ظرفیت محفظه داخلی: 8 GB. Processor frequency: 1,3 GHz. Internal memory: 1 GB. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera, Front camera resolution (numeric): 0 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). کارت خوان یکپارچه شده. وزن: 310 g. سیستم عامل ارائه شده: Android. رنگ محصول: سیاه

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.