Samsung logo

Samsung Gear Live R3820 4,14 cm (1.63") OLED 38 mm دیجیتال 320 x 320 pixels سیاه

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66147
Info modified on:
23 Sept 2024, 13:10:03
Short summary description Samsung Gear Live R3820 4,14 cm (1.63") OLED 38 mm دیجیتال 320 x 320 pixels سیاه:

Samsung Gear Live R3820, 4,14 cm (1.63"), OLED, 59 g

Long summary description Samsung Gear Live R3820 4,14 cm (1.63") OLED 38 mm دیجیتال 320 x 320 pixels سیاه:

Samsung Gear Live R3820. قطر صفحه نمایش: 4,14 cm (1.63"), تکنولوژی نمایش: OLED, رزولوشن صفحه نمایش: 320 x 320 pixels. Processor frequency: 1200 MHz, RAM capacity: 512 MB. ظرفیت: 300 mAh. وزن: 59 g. رنگ باند: سیاه. سیستم عامل ارائه شده: Android Wear 1.0

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.