Samsung logo

Samsung Galaxy A8 (2018) SM-A530F 14,2 cm (5.6") Android 7.1.1 4G USB Type-C 4 GB 3000 mAh خاکستری

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51339
Info modified on:
14 Mar 2024, 19:35:48
Short summary description Samsung Galaxy A8 (2018) SM-A530F 14,2 cm (5.6") Android 7.1.1 4G USB Type-C 4 GB 3000 mAh خاکستری:

Samsung Galaxy A8 (2018) SM-A530F, 14,2 cm (5.6"), 1080 x 2220 pixels, 4 GB, 16 MP, Android 7.1.1, خاکستری

Long summary description Samsung Galaxy A8 (2018) SM-A530F 14,2 cm (5.6") Android 7.1.1 4G USB Type-C 4 GB 3000 mAh خاکستری:

Samsung Galaxy A8 (2018) SM-A530F. قطر صفحه نمایش: 14,2 cm (5.6"), رزولوشن صفحه نمایش: 1080 x 2220 pixels. Processor frequency: 2,2 GHz. RAM capacity: 4 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Single camera. سیستم عامل ارائه شده: Android 7.1.1. ظرفیت: 3000 mAh. رنگ محصول: خاکستری. وزن: 172 g

Specs
Options
Alternatives
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.