Samsung logo

Samsung RS7567THCBC side-by-side refrigerator Freestanding (placement) 532 l سیاه

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31315
Info modified on:
26 Feb 2021, 16:10:08
Short summary description Samsung RS7567THCBC side-by-side refrigerator Freestanding (placement) 532 l سیاه:

Samsung RS7567THCBC, Freestanding (placement), American door, سیاه, Tempered glass, 532 l, 39 dB

Long summary description Samsung RS7567THCBC side-by-side refrigerator Freestanding (placement) 532 l سیاه:

Samsung RS7567THCBC. Appliance placement: Freestanding (placement), Product design: American door, رنگ محصول: سیاه. ظرفیت کل خالص: 532 l, سطح نویز: 39 dB. ظرفیت خالص یخچال: 361 l. ظرفیت خالص فریزر: 171 l, موقعیت فریزر: Side-placed, Star rating: 4*. مصرف انرژی سالانه: 458 kWh

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.