Samsung logo

Samsung LS43AM704UUXEN computer monitor 109,2 cm (43") 3840 x 2160 pixels 4K Ultra HD LCD سیاه

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45121
Info modified on:
14 Apr 2025, 02:45:11
Short summary description Samsung LS43AM704UUXEN computer monitor 109,2 cm (43") 3840 x 2160 pixels 4K Ultra HD LCD سیاه:

Samsung LS43AM704UUXEN, 109,2 cm (43"), 3840 x 2160 pixels, 4K Ultra HD, LCD, 8 ms, سیاه

Long summary description Samsung LS43AM704UUXEN computer monitor 109,2 cm (43") 3840 x 2160 pixels 4K Ultra HD LCD سیاه:

Samsung LS43AM704UUXEN. قطر صفحه نمایش: 109,2 cm (43"), رزولوشن صفحه نمایش: 3840 x 2160 pixels, HD type: 4K Ultra HD, تکنولوژی نمایش: LCD, زمان واکنش: 8 ms, Native aspect ratio: 16:9, زاویه دید افقی: 178°, زاویه دید عمودی: 178°. بلندگوهای داخلی. Built-in USB hub. VESA mounting. رنگ محصول: سیاه

Specs
Options
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.