Samsung logo

Samsung S80UD computer monitor 81,3 cm (32") 3840 x 2160 pixels 4K Ultra HD LCD سیاه

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
312
Info modified on:
19 May 2025, 08:02:25
Short summary description Samsung S80UD computer monitor 81,3 cm (32") 3840 x 2160 pixels 4K Ultra HD LCD سیاه:

Samsung S80UD, 81,3 cm (32"), 3840 x 2160 pixels, 4K Ultra HD, LCD, 5 ms, سیاه

Long summary description Samsung S80UD computer monitor 81,3 cm (32") 3840 x 2160 pixels 4K Ultra HD LCD سیاه:

Samsung S80UD. قطر صفحه نمایش: 81,3 cm (32"), رزولوشن صفحه نمایش: 3840 x 2160 pixels, HD type: 4K Ultra HD, تکنولوژی نمایش: LCD, زمان واکنش: 5 ms, Native aspect ratio: 16:9, زاویه دید افقی: 178°, زاویه دید عمودی: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, تنظیم ارتفاع. رنگ محصول: سیاه

Specs
Alternatives
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.