Samsung logo

Samsung LE-40A558P3FXXC TV 101,6 cm (40") Full HD سیاه 550 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110071
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung LE-40A558P3FXXC TV 101,6 cm (40") Full HD سیاه 550 cd/m²:

Samsung LE-40A558P3FXXC, 101,6 cm (40"), 1920 x 1080 pixels, Full HD, LCD, سیاه

Long summary description Samsung LE-40A558P3FXXC TV 101,6 cm (40") Full HD سیاه 550 cd/m²:

Samsung LE-40A558P3FXXC. قطر صفحه نمایش: 101,6 cm (40"), رزولوشن صفحه نمایش: 1920 x 1080 pixels, HD type: Full HD, تکنولوژی نمایش: LCD, روشنایی صفحه نمایش: 550 cd/m², زمان واکنش: 6 ms, Native aspect ratio: 16:9. رنگ محصول: سیاه

Specs
Options
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.