Samsung logo

Samsung Galaxy Y Duos GT-S6102 7,98 cm (3.14") Dual SIM Android 2.3 3G 1300 mAh سفید

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41582
Info modified on:
27 Feb 2024, 15:01:26
Short summary description Samsung Galaxy Y Duos GT-S6102 7,98 cm (3.14") Dual SIM Android 2.3 3G 1300 mAh سفید:

Samsung Galaxy Y Duos GT-S6102, 7,98 cm (3.14"), 320 x 240 pixels, 0,832 GHz, 3 MP, Android 2.3, سفید

Long summary description Samsung Galaxy Y Duos GT-S6102 7,98 cm (3.14") Dual SIM Android 2.3 3G 1300 mAh سفید:

Samsung Galaxy Y Duos GT-S6102. قطر صفحه نمایش: 7,98 cm (3.14"), رزولوشن صفحه نمایش: 320 x 240 pixels. Processor frequency: 0,832 GHz. Rear camera resolution (numeric): 3 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. سیستم عامل ارائه شده: Android 2.3. ظرفیت: 1300 mAh. رنگ محصول: سفید. وزن: 109 g

Specs
Options
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.