Samsung logo

Samsung AR09TXFCAWKNEU + AR09TXFCAWKXEU سیستم اسپلیت سفید

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66531
Info modified on:
12 Dec 2024, 14:16:44
Short summary description Samsung AR09TXFCAWKNEU + AR09TXFCAWKXEU سیستم اسپلیت سفید:

Samsung AR09TXFCAWKNEU + AR09TXFCAWKXEU, سیستم اسپلیت, سفید, خنک سازی, نمگیری, پنکه, گرمایش, 2500 W, Mono split, 25 m²

Long summary description Samsung AR09TXFCAWKNEU + AR09TXFCAWKXEU سیستم اسپلیت سفید:

Samsung AR09TXFCAWKNEU + AR09TXFCAWKXEU. نوع: سیستم اسپلیت, رنگ محصول: سفید, توابع تهویه هوا: خنک سازی, نمگیری, پنکه, گرمایش. Energy efficiency class (heating) (Average heating season): A+, Energy efficiency class (heating) (Warmer heating season): A++, Annual energy consumption (cooling): 131 kWh. Indoor unit sound power level: 54 dB, Indoor unit type: قابل نصب به دیوار, Indoor unit noise level (low speed): 19 dB. Outdoor unit sound power level: 63 dB, Outdoor unit noise level: 46 dB, Outdoor unit width: 66 cm. Energy efficiency class (cooling) (old): A++

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.