Philips logo

Philips Viva Collection HD3038 rice cooker 1,8 l نقره ای

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118990
Info modified on:
12 Apr 2024, 16:50:17
Short summary description Philips Viva Collection HD3038 rice cooker 1,8 l نقره ای:

Philips Viva Collection HD3038, نقره ای, 1,8 l, 1140 min, 1,2 m, 980 W, 220 - 240 V

Long summary description Philips Viva Collection HD3038 rice cooker 1,8 l نقره ای:

Philips Viva Collection HD3038. رنگ محصول: نقره ای, حجم: 1,8 l, زمان عملکرد گرم نگهدار: 1140 min. مصرف برق (معمولی): 980 W, ولتاژ ورودی AC: 220 - 240 V, فرکانس ورودی AC: 50 - 60 Hz. عرض: 390,5 mm, عمق: 297,2 mm, ارتفاع: 263,5 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.